PCF0603R-24RBT1详情
Welwyn PCF0603R-24RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
168
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
包装
Reel
系列
PCF
电阻
24 Ohms
子类别
Board to Board & Mezzanine Connectors
技术
Thin Film
产品类别
Board to Board & Mezzanine Connectors
特征
-
产品类别
Board to Board & Mezzanine Connectors
PCF0603R-24RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。