PCF0603R-2K37DA详情
Welwyn PCF0603R-2K37DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
1
Overload release current setting
400 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
1
PCF0603R-2K37DA拓展信息








哦! 它是空的。