PCF0603R-316RCA1详情
Welwyn PCF0603R-316RCA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Type of output voltage
AC/DC
Type of electric connection
弹簧夹连接
Supply voltage DC
12 - 24
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
5 - 250
Number of digital outputs
8
Explosion safety category for gas
None
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Relay
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
有
深度
85
宽度
31
高度
90
PCF0603R-316RCA1拓展信息








哦! 它是空的。