PCF0603R-324RDA1详情
Welwyn PCF0603R-324RDA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0 - 0
Degree of protection (IP)
IP65
Voltage type
AC
Suitable for wall mounting
无
Protection class
II
Nominal voltage
220 - 240
Surface protection
Other
可调节性
not adjustable
0个相似型号
PCF0603R-324RDA1拓展信息








哦! 它是空的。