PCF0603R-33K2DI详情
Welwyn PCF0603R-33K2DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
120 - 120
Number of auxiliary contacts as normally open contact
3
Rated control supply voltage at AC 60 Hz
120 - 120
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
2
界面
无
0个相似型号
PCF0603R-33K2DI拓展信息








哦! 它是空的。