PCF0603R-3R3CT1详情
Welwyn PCF0603R-3R3CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
145
高度
30
长度
190
0个相似型号
PCF0603R-3R3CT1拓展信息








哦! 它是空的。