PCF0603R-43RDA详情
Welwyn PCF0603R-43RDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
120 - 600
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
0个相似型号
PCF0603R-43RDA拓展信息








哦! 它是空的。