PCF0603R-4K02BT1详情
Welwyn PCF0603R-4K02BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049115S19TN086D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
系列
AS85049
包装
Reel
类型
Pre-Shield Adapter
电阻
4.02 kOhms
子类别
Circular Connectors
技术
Thin Film
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
特征
-
产品类别
Circular MIL Spec Strain Reliefs & Adapters
PCF0603R-4K02BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。