PCF0603R-4R87BI详情
Welwyn PCF0603R-4R87BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
KYOCERA AVX
Brand
ATC / KYOCERA AVX
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
系列
100B
包装
Reel
电阻
4.87 Ohms
子类别
Capacitors
技术
Thin Film
产品类别
Silicon RF Capacitors / Thin Film
产品
RF/Microwave Multilayer Capacitors (MLC)
特征
-
产品类别
Silicon RF Capacitors / Thin Film
PCF0603R-4R87BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。