PCF0603R-57R6DA详情
Welwyn PCF0603R-57R6DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Number of auxiliary contacts as normally closed contact
0
PCF0603R-57R6DA拓展信息








哦! 它是空的。