PCF0603R-732RBI详情
Welwyn PCF0603R-732RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Mounting Styles
PCB 安装
Unit Weight
0.000071 oz
Case Code - mm
1608
Case Code - in
0603
Qualification
AEC-Q200
包装
Reel
系列
PCF
电阻
732 Ohms
子类别
D-Sub Connectors
技术
Thin Film
产品类别
High Density D-Sub Connectors
特征
-
产品类别
D-Sub High Density Connectors
PCF0603R-732RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。