PCF0603R-7K15CA1详情
Welwyn PCF0603R-7K15CA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Explosion safety category for gas
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Aluminium
Max. output current
50
Ambient temperature
0 - 50
Type of electric connection
Cable with connector
PCF0603R-7K15CA1拓展信息








哦! 它是空的。