PCF0805-02-102RBA详情
Welwyn PCF0805-02-102RBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
60 - 60
With detachable clamps
无
深度
40.7
宽度
12.5
高度
28.5
PCF0805-02-102RBA拓展信息








哦! 它是空的。