PCF0805-02-10K7BI详情
Welwyn PCF0805-02-10K7BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
315
0个相似型号
PCF0805-02-10K7BI拓展信息








哦! 它是空的。