PCF0805-02-10R5CA1详情
Welwyn PCF0805-02-10R5CA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as normally open contact
2
Material housing
Metal
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
PCF0805-02-10R5CA1拓展信息








哦! 它是空的。