PCF0805-02-115RBA详情
Welwyn PCF0805-02-115RBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Circuit integrity
None
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
None
Core identification
Colour
Number of stranding elements
0
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
防紫外线
无
PCF0805-02-115RBA拓展信息








哦! 它是空的。