PCF0805-02-121RCT1详情
Welwyn PCF0805-02-121RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Other
Transparent
无
0个相似型号
PCF0805-02-121RCT1拓展信息
PCF0805-02-121RCT1详情
Welwyn PCF0805-02-121RCT1重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Other
Transparent
无
PCF0805-02-121RCT1拓展信息