PCF0805-02-137RFA详情
Welwyn PCF0805-02-137RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
50 - 50
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
0个相似型号
PCF0805-02-137RFA拓展信息








哦! 它是空的。