PCF0805-02-169KFA1详情
Welwyn PCF0805-02-169KFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Panel
本体材质
PC
Voltage, Rating
125 V
Contact Materials
Brass
RoHS
Non-Compliant
终端
Crimp
颜色
Grey
性别
Male
额定电流
15 A
0个相似型号
PCF0805-02-169KFA1拓展信息
PCF0805-02-169KFA1详情
Welwyn PCF0805-02-169KFA1重要参数规格及、参数值,及相似型号如下:
触点镀层
Tin
底架
Panel
本体材质
PC
Voltage, Rating
125 V
Contact Materials
Brass
RoHS
Non-Compliant
终端
Crimp
颜色
Grey
性别
Male
额定电流
15 A
PCF0805-02-169KFA1拓展信息