PCF0805-02-182RCI详情
Welwyn PCF0805-02-182RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
315 - 630
Number of auxiliary contacts as normally open contact
1
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
1
PCF0805-02-182RCI拓展信息








哦! 它是空的。