PCF0805-02-1K96DI详情
Welwyn PCF0805-02-1K96DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Other
0个相似型号
PCF0805-02-1K96DI拓展信息








哦! 它是空的。