PCF0805-02-22R1CT1详情
Welwyn PCF0805-02-22R1CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Material housing
Other
Connections
Internal thread
Connection 1
Other
Material quality
Other
Nominal diameter
1 1/2 inch (40)
0个相似型号
PCF0805-02-22R1CT1拓展信息








哦! 它是空的。