PCF0805-02-243RFA详情
Welwyn PCF0805-02-243RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
16
Permitted cable outer temperature during assembling/handling
-30 - -30
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
PCF0805-02-243RFA拓展信息








哦! 它是空的。