PCF0805-02-27KWT1详情
Welwyn PCF0805-02-27KWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
11
Degree of protection (IP)
IP67
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
35
Material quality
Polycarbonate (PC)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0805-02-27KWT1拓展信息








哦! 它是空的。