PCF0805-02-2K2FA详情
Welwyn PCF0805-02-2K2FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC
深度
125
宽度
50
高度
130
0个相似型号
PCF0805-02-2K2FA拓展信息








哦! 它是空的。