PCF0805-02-30K1WT1详情
Welwyn PCF0805-02-30K1WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Number of normally open contacts as main contact
3
Voltage type for actuating
AC/DC
Rated operation current Ie at AC-3, 400 V
175
Rated operation power at AC-3, 400 V
90
Number of auxiliary contacts as normally closed contact
0
0个相似型号
PCF0805-02-30K1WT1拓展信息








哦! 它是空的。