PCF0805-02-3K4DA详情
Welwyn PCF0805-02-3K4DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP30
Rated permanent current Iu
160
Type of control element
Cover grip
0个相似型号
PCF0805-02-3K4DA拓展信息








哦! 它是空的。