PCF0805-02-442RFA详情
Welwyn PCF0805-02-442RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.004
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP00
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
187 - 187
With detachable clamps
无
深度
51
宽度
141
高度
128
PCF0805-02-442RFA拓展信息








哦! 它是空的。