PCF0805-02-487RWT1详情
Welwyn PCF0805-02-487RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Fire resistant
无
Model
Open
Suitable for cable gland
有
Material quality
Other
Number of cables
1 - 1
With strain relief
有
Suitable for cable diameter
4 - 6.5
Degree of protection (IP)
IP68
Cable entry
Round
Watertight
有
Surface protection
Untreated
PCF0805-02-487RWT1拓展信息








哦! 它是空的。