PCF0805-02-4K3WT1详情
Welwyn PCF0805-02-4K3WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.58
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
39 - 44
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0805-02-4K3WT1拓展信息








哦! 它是空的。