PCF0805-02-536KCA1详情
Welwyn PCF0805-02-536KCA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Rated operation power at AC-3, 400 V
11
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
32
Type of control element
Door coupling rotary drive
Number of auxiliary contacts as normally closed contact
0
PCF0805-02-536KCA1拓展信息








哦! 它是空的。