PCF0805-02-590RDI详情
Welwyn PCF0805-02-590RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
0 - 0
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
0个相似型号
PCF0805-02-590RDI拓展信息








哦! 它是空的。