PCF0805-02-61K9BA详情
Welwyn PCF0805-02-61K9BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Front installation
0个相似型号
PCF0805-02-61K9BA拓展信息
PCF0805-02-61K9BA详情
Welwyn PCF0805-02-61K9BA重要参数规格及、参数值,及相似型号如下:
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Front installation
PCF0805-02-61K9BA拓展信息