PCF0805-02-634RCI详情
Welwyn PCF0805-02-634RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
频率
50 - 50
0个相似型号
PCF0805-02-634RCI拓展信息








哦! 它是空的。