PCF0805-02-64K9WT1详情
Welwyn PCF0805-02-64K9WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-50 - 80
0个相似型号
PCF0805-02-64K9WT1拓展信息








哦! 它是空的。