PCF0805-02-6K65CI详情
Welwyn PCF0805-02-6K65CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
50 - 63
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
600 - 600
PCF0805-02-6K65CI拓展信息








哦! 它是空的。