PCF0805-02-7K32DT1详情
Welwyn PCF0805-02-7K32DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
深度
80
宽度
28
高度
28
0个相似型号
PCF0805-02-7K32DT1拓展信息








哦! 它是空的。