PCF0805-02-84R5CA详情
Welwyn PCF0805-02-84R5CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
1
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
0个相似型号
PCF0805-02-84R5CA拓展信息








哦! 它是空的。