PCF0805-02-8K66CI详情
Welwyn PCF0805-02-8K66CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Degree of protection (IP)
IP40
Overload release current setting
25 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
95 - 756
Type of electrical connection of main circuit
Screw connection
PCF0805-02-8K66CI拓展信息








哦! 它是空的。