PCF0805-11-105KLT1详情
Welwyn PCF0805-11-105KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Rated frequency
50 - 60
Construction type
IM 3001 (B5)
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
AC
0个相似型号
PCF0805-11-105KLT1拓展信息








哦! 它是空的。