PCF0805-11-1K02LT1详情
Welwyn PCF0805-11-1K02LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Number of contacts as change-over contact
4
Type of electric connection
Plug-in connection
深度
36
高度
28
宽度
41.5
0个相似型号
PCF0805-11-1K02LT1拓展信息








哦! 它是空的。