PCF0805-11-4K32LT1详情
Welwyn PCF0805-11-4K32LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.05
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
43.2 - 52.8
With detachable clamps
无
深度
33
宽度
5.2
高度
30.5
PCF0805-11-4K32LT1拓展信息








哦! 它是空的。