PCF0805-11-820RLT1详情
Welwyn PCF0805-11-820RLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Unit Weight
0.048495 oz
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Steel
Wire Gauge Max
12 AWG
Part # Aliases
63757-2
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
性别
-
子类别
Terminals
终端样式
Crimp
触点性别
Socket (Female)
线规
12 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
导线端子
安装角
-
产品类别
Terminals
PCF0805-11-820RLT1拓展信息








哦! 它是空的。