PCF0805-12-18KWT1详情
Welwyn PCF0805-12-18KWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Rated current In
3
Material housing
Zinc
Material of contact surface
Gold
Degree of protection (IP), mounted
IP65/IP67
0个相似型号
PCF0805-12-18KWT1拓展信息








哦! 它是空的。