PCF0805-12-18RBT1详情
Welwyn PCF0805-12-18RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Rated frequency
50 - 60
Construction type
IM 3001 (B5)
Degree of protection (IP)
IP67
Voltage type
AC
0个相似型号
PCF0805-12-18RBT1拓展信息
PCF0805-12-18RBT1详情
Welwyn PCF0805-12-18RBT1重要参数规格及、参数值,及相似型号如下:
Model
Other
Rated frequency
50 - 60
Construction type
IM 3001 (B5)
Degree of protection (IP)
IP67
Voltage type
AC
PCF0805-12-18RBT1拓展信息