PCF0805-12-26K7LT1详情
Welwyn PCF0805-12-26K7LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
12
Material quality
Stainless steel V2A
Shock resistant
有
0个相似型号
PCF0805-12-26K7LT1拓展信息








哦! 它是空的。