PCF0805-12-36R5LT1详情
Welwyn PCF0805-12-36R5LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Voltage type
DC
Material housing
Metal
Max. output current
100
Ambient temperature
-25 - 55
Type of electric connection
Plug-in connection
PCF0805-12-36R5LT1拓展信息








哦! 它是空的。