PCF0805-12-6K65LT1详情
Welwyn PCF0805-12-6K65LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
8 Position
Manufacturer
Advantech
Brand
Advantech
Connector End B Pin Count
4 Position
RoHS
Details
类型
T08 Type LED Backlight Cable
子类别
Power
电缆长度
200 mm
产品类别
Lighting Cables
产品类别
Lighting Cables
0个相似型号
PCF0805-12-6K65LT1拓展信息








哦! 它是空的。