PCF0805-12-82KLT1详情
Welwyn PCF0805-12-82KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-25 - 55
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
Other
Rated control supply voltage at DC
12 - 24
Indication
Digital
0个相似型号
PCF0805-12-82KLT1拓展信息








哦! 它是空的。