PCF0805-13-2K87BT1详情
Welwyn PCF0805-13-2K87BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
With light source
无
PCF0805-13-2K87BT1拓展信息








哦! 它是空的。